Kyocera Corporation Ceramic Capacitors 04026A120KAT2A

Description
12pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04026A120KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04026A120KAT2ADKR-ND
Ceramic Capacitors 478-04026A120KAT2ADKR-ND
12pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04026A120KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04026A120KAT2ATR-ND
Ceramic Capacitors 478-04026A120KAT2ATR-ND
12pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04026A120KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04026A120KAT2ACT-ND
Ceramic Capacitors 478-04026A120KAT2ACT-ND
12pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04026A120KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04026A120KAT2A
Ceramic Capacitors 04026A120KAT2A
CAP CER 12PF 6.3V NP0 0402

CAP CER 12PF 6.3V NP0 0402

Supplier's Site Datasheet
Capacitor Ceramic 12Pf 6.3V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J2086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 12Pf 6.3V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J2086
Capacitor Ceramic 12Pf 6.3V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J2086
CAPACITOR CERAMIC 12PF 6.3V, C0G, 10%, 0402, FULL REEL; Capacitance:12pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 12PF 6.3V, C0G, 10%, 0402, FULL REEL; Capacitance:12pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-04026A120KAT2ADKR-ND 478-04026A120KAT2ATR-ND 04026A120KAT2A 55J2086
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 12Pf 6.3V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitor - 104PMB252KBS - Richardson RFPD
Specs
Technology Film Capacitors
View Details