CAP, MLCC, C0G / NP0, 9.1PF, 50V, 0402; Capacitance:9.1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 96Y8208 |
| Product Name | Cap, Mlcc, C0G / Np0, 9.1Pf, 50V, 0402; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |