Kyocera Corporation Ceramic Capacitors 04025U8R8BAT2A

Description
8.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025U8R8BAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025U8R8BAT2A-ND
Ceramic Capacitors 04025U8R8BAT2A-ND
8.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04025U8R8BAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04025U8R8BAT2A
Capacitors - Ceramic Capacitors 04025U8R8BAT2A
CAP CER 8.8PF 50V NP0 0402

CAP CER 8.8PF 50V NP0 0402

Supplier's Site
U Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 21T8341 - Newark, An Avnet Company
Chicago, IL, United States
U Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
21T8341
U Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 21T8341
U MB CMAP - FN / T&R ROHS COMPLIANT: YES

U MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04025U8R8BAT2A-ND 04025U8R8BAT2A 21T8341
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors U Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers