Kyocera Corporation CAP CER 8.2PF 50V NP0 0402 04025U8R2CAT2A

Description
CAP CER 8.2PF 50V NP0 0402
Datasheet
Description
CAP CER 8.2PF 50V NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 8.2PF 50V NP0 0402 - 66-04025U8R2CAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 8.2PF 50V NP0 0402
66-04025U8R2CAT2A
CAP CER 8.2PF 50V NP0 0402 66-04025U8R2CAT2A
CAP CER 8.2PF 50V NP0 0402

CAP CER 8.2PF 50V NP0 0402

Supplier's Site
Ceramic Capacitors - 04025U8R2CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U8R2CAT2A
Ceramic Capacitors 04025U8R2CAT2A
CAP CER 8.2PF 50V NP0 0402

CAP CER 8.2PF 50V NP0 0402

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx - 38K9879 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx
38K9879
Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx 38K9879
CAP, 8.2PF, 50V, C0G/NP0, 0402; Capacitance:8.2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 50V, C0G/NP0, 0402; Capacitance:8.2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, 0402, Reel; Capacitance Kyocera Avx - 13AC4414 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, 0402, Reel; Capacitance Kyocera Avx
13AC4414
Cap, 8.2Pf, 50V, 0402, Reel; Capacitance Kyocera Avx 13AC4414
CAP, 8.2PF, 50V, 0402, REEL; Capacitance:8.2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 50V, 0402, REEL; Capacitance:8.2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-04025U8R2CAT2A 04025U8R2CAT2A 38K9879
Product Name CAP CER 8.2PF 50V NP0 0402 Ceramic Capacitors Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details