Kyocera Corporation Rf/microwave Capacitor 8.2Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 04025U8R2BAT2A

Description
RF/MICROWAVE CAPACITOR 8.2PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:8.2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 8.2PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:8.2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 8.2Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 55J2079 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 8.2Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
55J2079
Rf/microwave Capacitor 8.2Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 55J2079
RF/MICROWAVE CAPACITOR 8.2PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:8.2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 8.2PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:8.2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025U8R2BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U8R2BAT2A
Ceramic Capacitors 04025U8R2BAT2A
CAP CER 8.2PF 50V NP0 0402

CAP CER 8.2PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J2079 04025U8R2BAT2A
Product Name Rf/microwave Capacitor 8.2Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Applications RF / Microwave High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.20E-6 microF 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH100J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details