AVX Corporation Rf/microwave Capacitor 6.8Pf, 50V, 0402 0.25Pf; Capacitance Kyocera Avx 04025U6R8CAT2A

Description
RF/MICROWAVE CAPACITOR 6.8PF, 50V, 0402 0.25pF; Capacitance:6.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 6.8PF, 50V, 0402 0.25pF; Capacitance:6.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 6.8Pf, 50V, 0402 0.25Pf; Capacitance Kyocera Avx - 10R5925 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 6.8Pf, 50V, 0402 0.25Pf; Capacitance Kyocera Avx
10R5925
Rf/microwave Capacitor 6.8Pf, 50V, 0402 0.25Pf; Capacitance Kyocera Avx 10R5925
RF/MICROWAVE CAPACITOR 6.8PF, 50V, 0402 0.25pF; Capacitance:6.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 6.8PF, 50V, 0402 0.25pF; Capacitance:6.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 6.8Pf, 50V, 0402 0.25Pf; Capacitance Kyocera Avx - 55J2074 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 6.8Pf, 50V, 0402 0.25Pf; Capacitance Kyocera Avx
55J2074
Capacitor Rf/microwave 6.8Pf, 50V, 0402 0.25Pf; Capacitance Kyocera Avx 55J2074
CAPACITOR RF/MICROWAVE 6.8PF, 50V, 0402 0.25pF; Capacitance:6.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 6.8PF, 50V, 0402 0.25pF; Capacitance:6.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10R5925
Product Name Rf/microwave Capacitor 6.8Pf, 50V, 0402 0.25Pf; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details