Manufacturer: AVX Corporation
Win Source Part Number: 1000116-04025U6R8BAT
Packaging: Reel - TR
Features: Ultra-Low ESR
Voltage Rating: 50V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 6.8pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
RF/MICROWAVE CAPACITOR 6.8PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:6.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
CAP CER 6.8PF 50V NP0 0402
CAP CER 6.8PF 50V NP0 0402
| Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1000116-04025U6R8BAT2A | 55J2072 | 66-04025U6R8BAT2A | 04025U6R8BAT2A |
| Product Name | Ceramic Capacitors - 04025U6R8BAT2A | Rf/microwave Capacitor 6.8Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx | CAP CER 6.8PF 50V NP0 0402 | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 6.80E-6 microF | 6.80E-6 microF | 6.80E-6 microF | 6.80E-6 microF |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts | 50 volts | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC | Surface Mount Technology; Surface Mount, MLCC |