Kyocera Corporation Cap, Mlcc, C0G / Np0, 2.7Pf, 50V, 0402; Capacitance Kyocera Avx 04025U2R7BAT2A

Description
CAP, MLCC, C0G / NP0, 2.7PF, 50V, 0402; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G / NP0, 2.7PF, 50V, 0402; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G / Np0, 2.7Pf, 50V, 0402; Capacitance Kyocera Avx - 55J2047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 2.7Pf, 50V, 0402; Capacitance Kyocera Avx
55J2047
Cap, Mlcc, C0G / Np0, 2.7Pf, 50V, 0402; Capacitance Kyocera Avx 55J2047
CAP, MLCC, C0G / NP0, 2.7PF, 50V, 0402; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 2.7PF, 50V, 0402; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.7Pf, 50V, 0402 Rohs Compliant Kyocera Avx - 66AH8025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, 0402 Rohs Compliant Kyocera Avx
66AH8025
Cap, 2.7Pf, 50V, 0402 Rohs Compliant Kyocera Avx 66AH8025
CAP, 2.7PF, 50V, 0402 ROHS COMPLIANT: YES

CAP, 2.7PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 04025U2R7BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U2R7BAT2A
Ceramic Capacitors 04025U2R7BAT2A
CAP CER 2.7PF 50V NP0 0402

CAP CER 2.7PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 55J2047 66AH8025 04025U2R7BAT2A
Product Name Cap, Mlcc, C0G / Np0, 2.7Pf, 50V, 0402; Capacitance Kyocera Avx Cap, 2.7Pf, 50V, 0402 Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.70E-6 microF 2.70E-6 microF
WVDC 50 volts 50 volts
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitor - 104MSR630KCN08 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers