2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
MLCC CAPACITOR, 2PF, 50V, C0G, 0.1PF, 0402, FULL REEL; Capacitance:2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, U Series, 2 pF, 0.1pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP CER 2PF 50V C0G/NP0 0402
CAP CER 2PF 50V C0G/NP0 0402
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGQ05FCG1H2R0BHDKR-ND | 478-KGQ05FCG1H2R0BHCT-ND | 55J2038 | 95W9101 | 66-04025U2R0BAT2A | 04025U2R0BAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc Capacitor, 2Pf, 50V, C0G, 0.1Pf, 0402, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, U Series, 2 Pf, 0.1Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx | CAP CER 2PF 50V C0G/NP0 0402 | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |