Kyocera Corporation Ceramic Capacitors 04025U220JAT2A

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ05FCG1H220JHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H220JHTR-ND
Ceramic Capacitors 478-KGQ05FCG1H220JHTR-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H220JHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H220JHCT-ND
Ceramic Capacitors 478-KGQ05FCG1H220JHCT-ND
CAP CER 22PF 50V NP0 0402

CAP CER 22PF 50V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H220JHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H220JHDKR-ND
Ceramic Capacitors 478-KGQ05FCG1H220JHDKR-ND
CAP CER 22PF 50V NP0 0402

CAP CER 22PF 50V NP0 0402

Buy Now Datasheet
Capacitor Rf/microwave 22Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx - 56K4324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 22Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx
56K4324
Capacitor Rf/microwave 22Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx 56K4324
CAPACITOR RF/MICROWAVE 22PF, 50V, 0402 5%, FULL REEL; Capacitance:22pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 22PF, 50V, 0402 5%, FULL REEL; Capacitance:22pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGQ05FCG1H220JHTR-ND 478-KGQ05FCG1H220JHDKR-ND 56K4324
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 22Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details