Kyocera Corporation Rf Capacitor, 20Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx 04025U200FAT2A

Description
RF CAPACITOR, 20PF, 50V, 125DEG C, 0402; Capacitance:20pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
RF CAPACITOR, 20PF, 50V, 125DEG C, 0402; Capacitance:20pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Capacitor, 20Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx - 08AK4819 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 20Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx
08AK4819
Rf Capacitor, 20Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx 08AK4819
RF CAPACITOR, 20PF, 50V, 125DEG C, 0402; Capacitance:20pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

RF CAPACITOR, 20PF, 50V, 125DEG C, 0402; Capacitance:20pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08AK4819
Product Name Rf Capacitor, 20Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details