AVX Corporation Capacitor Rf/microwave 1.5Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 04025U1R5BAT2A.

Description
CAPACITOR RF/MICROWAVE 1.5PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF/MICROWAVE 1.5PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 1.5Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 28AC6119 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 1.5Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
28AC6119
Capacitor Rf/microwave 1.5Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 28AC6119
CAPACITOR RF/MICROWAVE 1.5PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 1.5PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6119
Product Name Capacitor Rf/microwave 1.5Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details