AVX Corporation Ceramic Capacitors - 04025U1R5BAT2A 04025U1R5BAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1120584-04025U1R5BAT 2A Series: U Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Ultra-Low ESR Package: 0402 (1005 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1.5pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: U Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 50V Thickness (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): 500R07S1R5BV4S; CRFC0402N500A1R5B-T5 0; 500R07S1R5BV4Y; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1120584-04025U1R5BAT 2A Series: U Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Ultra-Low ESR Package: 0402 (1005 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1.5pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: U Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 50V Thickness (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): 500R07S1R5BV4S; CRFC0402N500A1R5B-T5 0; 500R07S1R5BV4Y; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025U1R5BAT2A - 1120584-04025U1R5BAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025U1R5BAT2A
1120584-04025U1R5BAT2A
Ceramic Capacitors - 04025U1R5BAT2A 1120584-04025U1R5BAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1120584-04025U1R5BAT 2A Series: U Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Ultra-Low ESR Package: 0402 (1005 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1.5pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: U Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 50V Thickness (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): 500R07S1R5BV4S; CRFC0402N500A1R5B-T5 0; 500R07S1R5BV4Y; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1120584-04025U1R5BAT2A
Series: U
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Ultra-Low ESR
Package: 0402 (1005 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 1.5pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Family Name: U
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 50V
Thickness (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): 500R07S1R5BV4S; CRFC0402N500A1R5B-T50; 500R07S1R5BV4Y;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 50V 1.5pF Capacitor
60-04025U1R5BAT2A
SMD 50V 1.5pF Capacitor 60-04025U1R5BAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ05FCG1H1R5BH NEW GLOBAL PN 50V 1.5pF A 581-KGQ05FCG1H1R5BH Product overview: 04025U1R5BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025U1R5BAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ05FCG1H1R5BH NEW GLOBAL PN 50V 1.5pF A 581-KGQ05FCG1H1R5BH Product overview: 04025U1R5BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025U1R5BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H1R5BHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H1R5BHCT-ND
Ceramic Capacitors 478-KGQ05FCG1H1R5BHCT-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H1R5BHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H1R5BHDKR-ND
Ceramic Capacitors 478-KGQ05FCG1H1R5BHDKR-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H1R5BHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H1R5BHTR-ND
Ceramic Capacitors 478-KGQ05FCG1H1R5BHTR-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 1.5Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 55J2012 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 1.5Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
55J2012
Capacitor Rf/microwave 1.5Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 55J2012
CAPACITOR RF/MICROWAVE 1.5PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 1.5PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1.5Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx - 38K9867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx
38K9867
Cap, 1.5Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx 38K9867
CAP, 1.5PF, 50V, C0G/NP0, 0402; Capacitance:1.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1.5PF, 50V, C0G/NP0, 0402; Capacitance:1.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 04025U1R5BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U1R5BAT2A
Ceramic Capacitors 04025U1R5BAT2A
CAP CER 1.5PF 50V C0G/NP0 0402

CAP CER 1.5PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1120584-04025U1R5BAT2A 60-04025U1R5BAT2A 478-KGQ05FCG1H1R5BHCT-ND 478-KGQ05FCG1H1R5BHDKR-ND 55J2012 38K9867 04025U1R5BAT2A
Product Name Ceramic Capacitors - 04025U1R5BAT2A SMD 50V 1.5pF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 1.5Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx Cap, 1.5Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ultracapacitors - EDS334Z5R5C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C11CF270K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details