Kyocera Corporation Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx 04025U1R2BAT2A

Description
CAP, MLCC, C0G / NP0, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G / NP0, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8196
Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8196
CAP, MLCC, C0G / NP0, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx - 55J2007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx
55J2007
Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx 55J2007
CAP, MLCC, C0G / NP0, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8196
Product Name Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers