Kyocera Corporation CAP CER 18PF 50V NP0 0402 04025U180JAT2A

Description
CAP CER 18PF 50V NP0 0402
Description
CAP CER 18PF 50V NP0 0402

Suppliers

Company
Product
Description
Supplier Links
CAP CER 18PF 50V NP0 0402 - 66-04025U180JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 18PF 50V NP0 0402
66-04025U180JAT2A
CAP CER 18PF 50V NP0 0402 66-04025U180JAT2A
CAP CER 18PF 50V NP0 0402

CAP CER 18PF 50V NP0 0402

Supplier's Site
Capacitor Rf/microwave 18Pf, 50V, 0402 5%; Capacitance Kyocera Avx - 56K4319 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 18Pf, 50V, 0402 5%; Capacitance Kyocera Avx
56K4319
Capacitor Rf/microwave 18Pf, 50V, 0402 5%; Capacitance Kyocera Avx 56K4319
CAPACITOR RF/MICROWAVE 18PF, 50V, 0402 5%; Capacitance:18pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 18PF, 50V, 0402 5%; Capacitance:18pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-04025U180JAT2A 56K4319
Product Name CAP CER 18PF 50V NP0 0402 Capacitor Rf/microwave 18Pf, 50V, 0402 5%; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details