Kyocera Corporation Cap, Mlcc, C0G / Np0, 18Pf, 50V, 0402; Capacitance Kyocera Avx 04025U180FAT2A

Description
CAP, MLCC, C0G / NP0, 18PF, 50V, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G / NP0, 18PF, 50V, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G / Np0, 18Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 18Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8202
Cap, Mlcc, C0G / Np0, 18Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8202
CAP, MLCC, C0G / NP0, 18PF, 50V, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 18PF, 50V, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G / Np0, 18Pf, 50V, 0402; Capacitance Kyocera Avx - 56K4317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 18Pf, 50V, 0402; Capacitance Kyocera Avx
56K4317
Cap, Mlcc, C0G / Np0, 18Pf, 50V, 0402; Capacitance Kyocera Avx 56K4317
CAP, MLCC, C0G / NP0, 18PF, 50V, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 18PF, 50V, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 04025U180FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U180FAT2A
Ceramic Capacitors 04025U180FAT2A
CAP CER 18PF 50V NP0 0402

CAP CER 18PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 96Y8202 04025U180FAT2A
Product Name Cap, Mlcc, C0G / Np0, 18Pf, 50V, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details