Kyocera Corporation Ceramic Capacitors 04025U160FAT2A

Description
16pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
16pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11769-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11769-2-ND
Ceramic Capacitors 478-11769-2-ND
16pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11769-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11769-6-ND
Ceramic Capacitors 478-11769-6-ND
16pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11769-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11769-1-ND
Ceramic Capacitors 478-11769-1-ND
16pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 16pF 50V Capacitor
60-04025U160FAT2A
SMD 16pF 50V Capacitor 60-04025U160FAT2A
Cap Ceramic 16pF 50V C0G 1% Pad SMD 0402 125°C T/R Product overview: 04025U160FAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025U160FAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 16pF 50V C0G 1% Pad SMD 0402 125°C T/R Product overview: 04025U160FAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025U160FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Capacitor, 16Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx - 08AK4818 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 16Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx
08AK4818
Rf Capacitor, 16Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx 08AK4818
RF CAPACITOR, 16PF, 50V, 125DEG C, 0402; Capacitance:16pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

RF CAPACITOR, 16PF, 50V, 125DEG C, 0402; Capacitance:16pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11769-2-ND 478-11769-6-ND 60-04025U160FAT2A 08AK4818
Product Name Ceramic Capacitors Ceramic Capacitors SMD 16pF 50V Capacitor Rf Capacitor, 16Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers