AVX Corporation Cap, 12Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Kyocera Avx 04025U120GAT2A

Description
CAP, 12PF, 50V, 2%, C0G/NP0, 0402, SMD; Capacitance:12pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive QualificationRoHS Compliant: Yes
Datasheet
Description
CAP, 12PF, 50V, 2%, C0G/NP0, 0402, SMD; Capacitance:12pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive QualificationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 12Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Kyocera Avx - 38K9870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Kyocera Avx
38K9870
Cap, 12Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Kyocera Avx 38K9870
CAP, 12PF, 50V, 2%, C0G/NP0, 0402, SMD; Capacitance:12pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive QualificationRoHS Compliant: Yes

CAP, 12PF, 50V, 2%, C0G/NP0, 0402, SMD; Capacitance:12pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,12Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J2029 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J2029
Capacitor,ceramic,12Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J2029
Capacitor,Ceramic,12 pF,50VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,12pF,50VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 38K9870 55J2029
Product Name Cap, 12Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Kyocera Avx Capacitor,ceramic,12Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.20E-5 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details