Kyocera Corporation Ceramic Capacitors 04025U120G4T2A

Description
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAQ05ACG1H120GHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAQ05ACG1H120GHTR-ND
Ceramic Capacitors 478-KAQ05ACG1H120GHTR-ND
12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-KAQ05ACG1H120GHTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 338-4106-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details