Kyocera Corporation Capacitor Rf/microwave 11Pf, 50V, 0402 5%; Capacitance Kyocera Avx 04025U110JAT2A

Description
CAPACITOR RF/MICROWAVE 11PF, 50V, 0402 5%; Capacitance:11pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR RF/MICROWAVE 11PF, 50V, 0402 5%; Capacitance:11pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 11Pf, 50V, 0402 5%; Capacitance Kyocera Avx - 55J2027 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 11Pf, 50V, 0402 5%; Capacitance Kyocera Avx
55J2027
Capacitor Rf/microwave 11Pf, 50V, 0402 5%; Capacitance Kyocera Avx 55J2027
CAPACITOR RF/MICROWAVE 11PF, 50V, 0402 5%; Capacitance:11pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 11PF, 50V, 0402 5%; Capacitance:11pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2027
Product Name Capacitor Rf/microwave 11Pf, 50V, 0402 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details