Kyocera Corporation Ceramic Capacitors 04025U100JAT2A

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ05FCG1H100JHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H100JHTR-ND
Ceramic Capacitors 478-KGQ05FCG1H100JHTR-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H100JHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H100JHCT-ND
Ceramic Capacitors 478-KGQ05FCG1H100JHCT-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H100JHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H100JHDKR-ND
Ceramic Capacitors 478-KGQ05FCG1H100JHDKR-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04025U100JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U100JAT2A
Ceramic Capacitors 04025U100JAT2A
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Rf/microwave Capacitor 10Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx - 55J2024 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 10Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx
55J2024
Rf/microwave Capacitor 10Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx 55J2024
RF/MICROWAVE CAPACITOR 10PF, 50V, 0402 5%, FULL REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 10PF, 50V, 0402 5%, FULL REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 10Pf, 50V, 0402 5%; Capacitance Kyocera Avx - 88M8097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 10Pf, 50V, 0402 5%; Capacitance Kyocera Avx
88M8097
Capacitor Rf/microwave 10Pf, 50V, 0402 5%; Capacitance Kyocera Avx 88M8097
CAPACITOR RF/MICROWAVE 10PF, 50V, 0402 5%; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 10PF, 50V, 0402 5%; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, U Series, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9100 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, U Series, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9100
Multilayer Ceramic Capacitor, U Series, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9100
Multilayer Ceramic Capacitor, U Series, 10 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, U Series, 10 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGQ05FCG1H100JHTR-ND 478-KGQ05FCG1H100JHDKR-ND 04025U100JAT2A 55J2024 95W9100
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rf/microwave Capacitor 10Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, U Series, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106RSB700K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details