AVX Corporation Rf/microwave Capacitor 10Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx 04025U100JAT2A.

Description
RF/MICROWAVE CAPACITOR 10PF, 50V, 0402 5%, FULL REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 10PF, 50V, 0402 5%, FULL REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 10Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx - 30AC2596 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 10Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx
30AC2596
Rf/microwave Capacitor 10Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx 30AC2596
RF/MICROWAVE CAPACITOR 10PF, 50V, 0402 5%, FULL REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 10PF, 50V, 0402 5%, FULL REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2596
Product Name Rf/microwave Capacitor 10Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details