AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025U100GAT2A

Description
KYOCERA AVX 04025U100GAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025U100GAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983904 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983904
MLCCs - Multilayer Ceramic Capacitors 6983904
KYOCERA AVX 04025U100GAT2A

KYOCERA AVX 04025U100GAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983904P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983904P
MLCCs - Multilayer Ceramic Capacitors 6983904P
KYOCERA AVX 04025U100GAT2A

KYOCERA AVX 04025U100GAT2A

Supplier's Site
Cap, 10Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Kyocera Avx - 38K9869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Kyocera Avx
38K9869
Cap, 10Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Kyocera Avx 38K9869
CAP, 10PF, 50V, 2%, C0G/NP0, 0402, SMD; Capacitance:10pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive QualificationRoHS Compliant: Yes

CAP, 10PF, 50V, 2%, C0G/NP0, 0402, SMD; Capacitance:10pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive QualificationRoHS Compliant: Yes

Supplier's Site
Rf Capacitor, 10Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx - 96Y8197 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 10Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx
96Y8197
Rf Capacitor, 10Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx 96Y8197
RF CAPACITOR, 10PF, 50V, 125DEG C, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

RF CAPACITOR, 10PF, 50V, 125DEG C, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 50V, 2%, 0402, Reel; Capacitance Kyocera Avx - 13AC4410 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 2%, 0402, Reel; Capacitance Kyocera Avx
13AC4410
Cap, 10Pf, 50V, 2%, 0402, Reel; Capacitance Kyocera Avx 13AC4410
CAP, 10PF, 50V, 2%, 0402, REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 10PF, 50V, 2%, 0402, REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site
Rf Capacitor, 10Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx - 55J2023 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 10Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx
55J2023
Rf Capacitor, 10Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx 55J2023
RF CAPACITOR, 10PF, 50V, 125DEG C, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

RF CAPACITOR, 10PF, 50V, 125DEG C, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6983904 6983904P 38K9869 96Y8197 13AC4410
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Pf, 50V, 2%, C0G/np0, 0402, Smd; Capacitance Kyocera Avx Rf Capacitor, 10Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx Cap, 10Pf, 50V, 2%, 0402, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details