AVX Corporation Ceramic Capacitors 04025U100FAT2A

Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ05FCG1H100FHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H100FHDKR-ND
Ceramic Capacitors 478-KGQ05FCG1H100FHDKR-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H100FHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H100FHTR-ND
Ceramic Capacitors 478-KGQ05FCG1H100FHTR-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H100FHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H100FHCT-ND
Ceramic Capacitors 478-KGQ05FCG1H100FHCT-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1360326 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1360326
MLCCs - Multilayer Ceramic Capacitors 1360326
KYOCERA AVX 04025U100FAT2A

KYOCERA AVX 04025U100FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364233 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364233
MLCCs - Multilayer Ceramic Capacitors 1364233
KYOCERA AVX 04025U100FAT2A

KYOCERA AVX 04025U100FAT2A

Supplier's Site
Cap, Rf, C0G/np0, 10Pf, 50V, 0402; Capacitance Kyocera Avx - 55J2022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Rf, C0G/np0, 10Pf, 50V, 0402; Capacitance Kyocera Avx
55J2022
Cap, Rf, C0G/np0, 10Pf, 50V, 0402; Capacitance Kyocera Avx 55J2022
CAP, RF, C0G/NP0, 10PF, 50V, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic RoHS Compliant: Yes

CAP, RF, C0G/NP0, 10PF, 50V, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 50V, 1%, 0402; Capacitance Kyocera Avx - 13AC4409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 1%, 0402; Capacitance Kyocera Avx
13AC4409
Cap, 10Pf, 50V, 1%, 0402; Capacitance Kyocera Avx 13AC4409
CAP, 10PF, 50V, 1%, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 10PF, 50V, 1%, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, U Series, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9099 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, U Series, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9099
Multilayer Ceramic Capacitor, U Series, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9099
Multilayer Ceramic Capacitor, U Series, 10 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, U Series, 10 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 04025U100FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U100FAT2A
Ceramic Capacitors 04025U100FAT2A
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGQ05FCG1H100FHDKR-ND 478-KGQ05FCG1H100FHTR-ND 1360326 55J2022 13AC4409 95W9099 04025U100FAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Rf, C0G/np0, 10Pf, 50V, 0402; Capacitance Kyocera Avx Cap, 10Pf, 50V, 1%, 0402; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, U Series, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave Automotive High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers