Kyocera Corporation Ceramic Capacitors 04025U0R8BAT2A

Description
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ05FCG1H0R8BHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H0R8BHDKR-ND
Ceramic Capacitors 478-KGQ05FCG1H0R8BHDKR-ND
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H0R8BHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H0R8BHCT-ND
Ceramic Capacitors 478-KGQ05FCG1H0R8BHCT-ND
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ05FCG1H0R8BHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ05FCG1H0R8BHTR-ND
Ceramic Capacitors 478-KGQ05FCG1H0R8BHTR-ND
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Rf, C0G/np0, 0.8Pf, 50V, 0402; Capacitance Kyocera Avx - 55J2000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Rf, C0G/np0, 0.8Pf, 50V, 0402; Capacitance Kyocera Avx
55J2000
Cap, Rf, C0G/np0, 0.8Pf, 50V, 0402; Capacitance Kyocera Avx 55J2000
CAP, RF, C0G/NP0, 0.8PF, 50V, 0402; Capacitance:0.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAP, RF, C0G/NP0, 0.8PF, 50V, 0402; Capacitance:0.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Cap, Rf, C0G/np0, 0.8Pf, 50V, 0402; Capacitance Kyocera Avx - 60R6158 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Rf, C0G/np0, 0.8Pf, 50V, 0402; Capacitance Kyocera Avx
60R6158
Cap, Rf, C0G/np0, 0.8Pf, 50V, 0402; Capacitance Kyocera Avx 60R6158
CAP, RF, C0G/NP0, 0.8PF, 50V, 0402; Capacitance:0.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAP, RF, C0G/NP0, 0.8PF, 50V, 0402; Capacitance:0.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, U Series, 0.8 Pf, 0.1Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9097 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, U Series, 0.8 Pf, 0.1Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9097
Smd Multilayer Ceramic Capacitor, U Series, 0.8 Pf, 0.1Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9097
SMD Multilayer Ceramic Capacitor, U Series, 0.8 pF, 0.1pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, U Series, 0.8 pF, 0.1pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.8Pf, 50V, 0402; Capacitance Kyocera Avx - 13AC4406 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 50V, 0402; Capacitance Kyocera Avx
13AC4406
Cap, 0.8Pf, 50V, 0402; Capacitance Kyocera Avx 13AC4406
CAP, 0.8PF, 50V, 0402; Capacitance:0.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 0.8PF, 50V, 0402; Capacitance:0.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.8PF 50V C0G/NP0 0402 - 66-04025U0R8BAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.8PF 50V C0G/NP0 0402
66-04025U0R8BAT2A
CAP CER 0.8PF 50V C0G/NP0 0402 66-04025U0R8BAT2A
CAP CER 0.8PF 50V C0G/NP0 0402

CAP CER 0.8PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - 04025U0R8BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U0R8BAT2A
Ceramic Capacitors 04025U0R8BAT2A
CAP CER 0.8PF 50V C0G/NP0 0402

CAP CER 0.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGQ05FCG1H0R8BHDKR-ND 478-KGQ05FCG1H0R8BHCT-ND 55J2000 95W9097 66-04025U0R8BAT2A 04025U0R8BAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Rf, C0G/np0, 0.8Pf, 50V, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, U Series, 0.8 Pf, 0.1Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx CAP CER 0.8PF 50V C0G/NP0 0402 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ultracapacitors - EDS155Z3R6H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
3 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers