AVX Corporation SMD 50V 0.5pF Capacitor 04025U0R5BAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ05FCG1H0R5BH NEW GLOBAL PN 50V 0.5pF A 581-KGQ05FCG1H0R5BH Product overview: 04025U0R5BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025U0R5BAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ05FCG1H0R5BH NEW GLOBAL PN 50V 0.5pF A 581-KGQ05FCG1H0R5BH Product overview: 04025U0R5BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025U0R5BAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 0.5 pF, 50V C0G (NP0) capacitor from the U Series, designed for applications requiring ultra-low equivalent series resistance (ESR). It is packaged in a compact 0402 case size, which measures approximately 1.00 mm x 0.50 mm. This capacitor features a capacitance tolerance of ±0.1 pF and operates effectively within a temperature range of -55°C to +125°C. It meets or exceeds the requirements of MIL-C-55681, ensuring reliability in demanding environments. The capacitor is RoHS compliant, making it suitable for automotive and other environmentally sensitive applications. Its high insulation resistance of 10^12 Ω minimum at 25°C and rated working voltage further enhances its suitability for high-performance electronic circuits.

Datasheet Summary
Powered by GS/AI

The product is a 0.5 pF, 50V C0G (NP0) capacitor from the U Series, designed for applications requiring ultra-low equivalent series resistance (ESR). It is packaged in a compact 0402 case size, which measures approximately 1.00 mm x 0.50 mm. This capacitor features a capacitance tolerance of ±0.1 pF and operates effectively within a temperature range of -55°C to +125°C. It meets or exceeds the requirements of MIL-C-55681, ensuring reliability in demanding environments. The capacitor is RoHS compliant, making it suitable for automotive and other environmentally sensitive applications. Its high insulation resistance of 10^12 Ω minimum at 25°C and rated working voltage further enhances its suitability for high-performance electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.5pF Capacitor
60-04025U0R5BAT2A
SMD 50V 0.5pF Capacitor 60-04025U0R5BAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ05FCG1H0R5BH NEW GLOBAL PN 50V 0.5pF A 581-KGQ05FCG1H0R5BH Product overview: 04025U0R5BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025U0R5BAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ05FCG1H0R5BH NEW GLOBAL PN 50V 0.5pF A 581-KGQ05FCG1H0R5BH Product overview: 04025U0R5BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025U0R5BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025U0R5BAT2A - 853193-04025U0R5BAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025U0R5BAT2A
853193-04025U0R5BAT2A
Ceramic Capacitors - 04025U0R5BAT2A 853193-04025U0R5BAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853193-04025U0R5BAT2 A Series: U Features: 0.5 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10132-1, 478-10132-2, 04025U0R5BAT2A-ND, 478-10132-6

Manufacturer: AVX Corporation
Win Source Part Number: 853193-04025U0R5BAT2A
Series: U
Features: 0.5 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10132-1, 478-10132-2, 04025U0R5BAT2A-ND, 478-10132-6

Buy Now Datasheet
CAP CER 0.5PF 50V NP0 0402 - 66-04025U0R5BAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.5PF 50V NP0 0402
66-04025U0R5BAT2A
CAP CER 0.5PF 50V NP0 0402 66-04025U0R5BAT2A
CAP CER 0.5PF 50V NP0 0402

CAP CER 0.5PF 50V NP0 0402

Supplier's Site
Rf/microwave Capacitor 0.5Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx - 55J1994 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 0.5Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx
55J1994
Rf/microwave Capacitor 0.5Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx 55J1994
RF/MICROWAVE CAPACITOR 0.5PF, 50V, 0402 0.1pF; Capacitance:0.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 0.5PF, 50V, 0402 0.1pF; Capacitance:0.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx - 38K9865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx
38K9865
Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx 38K9865
CAP, 0.5PF, 50V, C0G/NP0, 0402; Capacitance:0.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.5PF, 50V, C0G/NP0, 0402; Capacitance:0.5pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-04025U0R5BAT2A 853193-04025U0R5BAT2A 66-04025U0R5BAT2A 55J1994 38K9865
Product Name SMD 50V 0.5pF Capacitor Ceramic Capacitors - 04025U0R5BAT2A CAP CER 0.5PF 50V NP0 0402 Rf/microwave Capacitor 0.5Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx Cap, 0.5Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF
WVAC 50 to ? volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 380LX151M450H032 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers