KYOCERA AVX Components Corporation Hi-Q Thin Film Capacitors 04025J2R9QBSTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 04025J2R9QBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04025J2R9QBSTR
Hi-Q Thin Film Capacitors 04025J2R9QBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-04025J2R9QBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04025J2R9QBSTR-ND
Thin Film Capacitors 478-04025J2R9QBSTR-ND
Thin Film Capacitor

Thin Film Capacitor

Buy Now Datasheet
Thin Film Capacitors - 478-04025J2R9QBSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04025J2R9QBSTRDKR-ND
Thin Film Capacitors 478-04025J2R9QBSTRDKR-ND
CAP THIN FILM 2.9PF 50V 0402

CAP THIN FILM 2.9PF 50V 0402

Buy Now Datasheet
Thin Film Capacitors - 478-04025J2R9QBSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04025J2R9QBSTRCT-ND
Thin Film Capacitors 478-04025J2R9QBSTRCT-ND
CAP THIN FILM 2.9PF 50V 0402

CAP THIN FILM 2.9PF 50V 0402

Buy Now Datasheet
Singapore, Singapore
SMD 2.9pF 50V 0.03pF Capacitor
68-04025J2R9QBSTR
SMD 2.9pF 50V 0.03pF Capacitor 68-04025J2R9QBSTR
Cap Silicon 2.9pF 50V 0±30ppm/°C 0.03pF SMD 0402 125°C T/R Product overview: 04025J2R9QBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.9pF, 50V, 0.03pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.9pF, 50V, 0.03pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04025J2R9QBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 2.9pF 50V 0±30ppm/°C 0.03pF SMD 0402 125°C T/R Product overview: 04025J2R9QBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.9pF, 50V, 0.03pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.9pF, 50V, 0.03pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04025J2R9QBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04025J2R9QBSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
04025J2R9QBSTR
Capacitors - Thin Film Capacitors 04025J2R9QBSTR
ACCU-F/P

ACCU-F/P

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 04025J2R9QBSTR 478-04025J2R9QBSTR-ND 478-04025J2R9QBSTRDKR-ND 68-04025J2R9QBSTR 04025J2R9QBSTR
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors SMD 2.9pF 50V 0.03pF Capacitor Capacitors - Thin Film Capacitors
Capacitance Range 2.90E-6 microF 2.90E-6 microF
WVDC 50 volts 50 volts 50 volts
Lead Style Tape and Reel Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric)
Packing Method Tape Reel Tape Reel Digi-Reel® Tape and Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers