Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Cap Silicon 2.2pF 50V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04025J2R2ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2pF, 50V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04025J2R2ABSTR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 904491-04025J2R2ABST
Series: *
Features: Thin Film Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Thin Film Capacitor
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04025J2R2ABSTR | 68-04025J2R2ABSTR | 904491-04025J2R2ABSTR | 478-04025J2R2ABSTR-ND |
| Product Name | Hi-Q Thin Film Capacitors | SMD 2.2pF 50V 0.05pF Capacitor | Thin Film Capacitors - 04025J2R2ABSTR | Thin Film Capacitors |
| Capacitance Range | 2.20E-6 microF | |||
| WVDC | 50 volts | 50 volts | ||
| Lead Style | Tape and Reel | |||
| Mounting Style | Tape and Reel |