KYOCERA AVX Components Corporation Hi-Q Thin Film Capacitors 04025J1R7QBSTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 04025J1R7QBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04025J1R7QBSTR
Hi-Q Thin Film Capacitors 04025J1R7QBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-04025J1R7QBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04025J1R7QBSTR-ND
Thin Film Capacitors 478-04025J1R7QBSTR-ND
Thin Film Capacitor

Thin Film Capacitor

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 04025J1R7QBSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
04025J1R7QBSTR
Capacitors - Thin Film Capacitors 04025J1R7QBSTR
ACCU-F/P

ACCU-F/P

Supplier's Site
Accu-F/p / T&r Rohs Compliant Kyocera Avx - 48T2391 - Newark, An Avnet Company
Chicago, IL, United States
Accu-F/p / T&r Rohs Compliant Kyocera Avx
48T2391
Accu-F/p / T&r Rohs Compliant Kyocera Avx 48T2391
ACCU-F/P / T&R ROHS COMPLIANT: YES

ACCU-F/P / T&R ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Silicon RF Capacitors / Thin Film
04025J1R7QBSTR
Silicon RF Capacitors / Thin Film 04025J1R7QBSTR
Silicon RF Capacitors / Thin Film 50V 1.7pF .03pFTol ThinFilm 0402

Silicon RF Capacitors / Thin Film 50V 1.7pF .03pFTol ThinFilm 0402

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 04025J1R7QBSTR 478-04025J1R7QBSTR-ND 04025J1R7QBSTR 48T2391 04025J1R7QBSTR
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Accu-F/p / T&r Rohs Compliant Kyocera Avx Silicon RF Capacitors / Thin Film
Capacitance Range 1.70E-6 microF
WVDC 50 volts
Lead Style Tape and Reel
Mounting Style Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Capacitors - 1725960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details