Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Thin Film Capacitor
CAP THIN FILM 1.2PF 50V 0402
CAP THIN FILM 1.2PF 50V 0402
Cap Silicon 1.2pF 50V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04025J1R2ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2pF, 50V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04025J1R2ABSTR can be used for catalog matching and distributor lookup.
ACCU-F/P / T&R ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04025J1R2ABSTR | 478-04025J1R2ABSTR-ND | 478-04025J1R2ABSTRDKR-ND | 68-04025J1R2ABSTR | 21T8329 |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | SMD 1.2pF 50V 0.05pF Capacitor | Accu-F/p / T&r Rohs Compliant Kyocera Avx |
| Capacitance Range | 1.20E-6 microF | ||||
| WVDC | 50 volts | 50 volts | |||
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | ||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | ||
| Packing Method | Tape Reel | Tape Reel | Digi-Reel® | Tape and Reel | Tape Reel |