Thin Film Capacitor
CAP THIN FILM 0.9PF 50V 0402
CAP THIN FILM 0.9PF 50V 0402
ACCU-F/P Product overview: 04025J0R9PBSTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-04025J0R9PBSTR can be used for catalog matching and distributor lookup.
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-04025J0R9PBSTR-ND | 478-04025J0R9PBSTRDKR-ND | 66-04025J0R9PBSTR | 04025J0R9PBSTR | 04025J0R9PBSTR | 04025J0R9PBSTR |
| Product Name | Thin Film Capacitors | Thin Film Capacitors | Capacitor | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Tape and Reel | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Tape and Reel | Surface Mount Technology; 0402 (1005 Metric) |