Kyocera Corporation Ceramic Capacitors 04025G472ZAT2A

Description
4700pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025G472ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025G472ZAT2A-ND
Ceramic Capacitors 04025G472ZAT2A-ND
4700pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

4700pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04025G472ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04025G472ZAT2A
Capacitors - Ceramic Capacitors 04025G472ZAT2A
CAP CER 4700PF 50V Y5V 0402

CAP CER 4700PF 50V Y5V 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 04025G472ZAT2A-ND 04025G472ZAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details