KYOCERA AVX Components Corporation Ceramic Capacitors 04025G153ZAT2A

Description
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025G153ZAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025G153ZAT2ATR-ND
Ceramic Capacitors 478-04025G153ZAT2ATR-ND
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,15000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx - 55J1983 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx
55J1983
Capacitor,ceramic,15000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx 55J1983
Capacitor,Ceramic,15 000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,15000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025G153ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025G153ZAT2A
Ceramic Capacitors 04025G153ZAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitors - Ceramic Capacitors - 04025G153ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04025G153ZAT2A
Capacitors - Ceramic Capacitors 04025G153ZAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-04025G153ZAT2ATR-ND 55J1983 04025G153ZAT2A 04025G153ZAT2A
Product Name Ceramic Capacitors Capacitor,ceramic,15000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers