AVX Corporation Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402; Capacitance Kyocera Avx 04025G103ZAT2A.

Description
CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402; Capacitance Kyocera Avx - 28AC6116 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402; Capacitance Kyocera Avx
28AC6116
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402; Capacitance Kyocera Avx 28AC6116
CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6116
Product Name Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers