KYOCERA AVX Components Corporation Ceramic Capacitors 04025C821KAT4A

Description
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025C821KAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025C821KAT4ATR-ND
Ceramic Capacitors 478-04025C821KAT4ATR-ND
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 820Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1978 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1978
Capacitor Ceramic, 820Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1978
CAPACITOR CERAMIC, 820PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04025C821KAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04025C821KAT4A
Capacitors - Ceramic Capacitors 04025C821KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitors - 04025C821KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C821KAT4A
Ceramic Capacitors 04025C821KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-04025C821KAT4ATR-ND 55J1978 04025C821KAT4A 04025C821KAT4A
Product Name Ceramic Capacitors Capacitor Ceramic, 820Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB252K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers