MLCC CAPACITOR, 820PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC6115 |
| Product Name | Mlcc Capacitor, 820Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 8.20E-4 microF |