Kyocera Corporation Ceramic Capacitors 04025C821KAT2A

Description
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1100-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1100-1-ND
Ceramic Capacitors 478-1100-1-ND
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1100-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1100-2-ND
Ceramic Capacitors 478-1100-2-ND
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1100-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1100-6-ND
Ceramic Capacitors 478-1100-6-ND
820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 20J6280 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
20J6280
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 20J6280
CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0402; Capacitance:820pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0402; Capacitance:820pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 820 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9095 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 820 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9095
Smd Multilayer Ceramic Capacitor, 820 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9095
SMD Multilayer Ceramic Capacitor, 820 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 820 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 820Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 95W2723 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 820Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
95W2723
Mlcc Capacitor, 820Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 95W2723
MLCC CAPACITOR, 820PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mm RoHS Compliant: Yes

MLCC CAPACITOR, 820PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1100-1-ND 478-1100-6-ND 20J6280 95W9095 95W2723
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 820 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Mlcc Capacitor, 820Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers