AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025C821JAT2A

Description
KYOCERA AVX 04025C821JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025C821JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353055 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353055
MLCCs - Multilayer Ceramic Capacitors 1353055
KYOCERA AVX 04025C821JAT2A

KYOCERA AVX 04025C821JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441391 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441391
MLCCs - Multilayer Ceramic Capacitors 1441391
KYOCERA AVX 04025C821JAT2A

KYOCERA AVX 04025C821JAT2A

Supplier's Site
Ceramic Capacitors - 478-10130-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10130-2-ND
Ceramic Capacitors 478-10130-2-ND
820pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10130-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10130-1-ND
Ceramic Capacitors 478-10130-1-ND
820pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10130-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10130-6-ND
Ceramic Capacitors 478-10130-6-ND
820pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 820Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx - 55J1977 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx
55J1977
Capacitor Ceramic, 820Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx 55J1977
CAPACITOR CERAMIC, 820PF, 50V, X7R, 5%, 0402; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 50V, X7R, 5%, 0402; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 820Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx - 96Y8194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
96Y8194
Cap, 820Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx 96Y8194
CAP, 820PF, 50V, MLCC, 0402; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 820PF, 50V, MLCC, 0402; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1353055 478-10130-2-ND 478-10130-6-ND 55J1977
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 820Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details