Kyocera Corporation Ceramic Capacitors 04025C751JAT2A

Description
750pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
750pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C751JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025C751JAT2A-ND
Ceramic Capacitors 04025C751JAT2A-ND
750pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

750pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04025C751JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04025C751JAT2A
Capacitors - Ceramic Capacitors 04025C751JAT2A
CAP CER 750PF 50V X7R 0402

CAP CER 750PF 50V X7R 0402

Supplier's Site
Ceramic Capacitors - 04025C751JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C751JAT2A
Ceramic Capacitors 04025C751JAT2A
CAP CER 750PF 50V X7R 0402

CAP CER 750PF 50V X7R 0402

Supplier's Site Datasheet
Capacitor Ceramic, 750Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx - 66M2491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 750Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx
66M2491
Capacitor Ceramic, 750Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx 66M2491
CAPACITOR CERAMIC, 750PF, 50V, X7R, 5%, 0402; Capacitance:750pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 750PF, 50V, X7R, 5%, 0402; Capacitance:750pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04025C751JAT2A-ND 04025C751JAT2A 04025C751JAT2A 66M2491
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 750Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details