Kyocera Corporation SMD 50V 680pF Capacitor 04025C681KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H681KH NEW GLOBAL PN 50V 680pF A 581-KGM05AR71H681KH Product overview: 04025C681KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C681KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H681KH NEW GLOBAL PN 50V 680pF A 581-KGM05AR71H681KH Product overview: 04025C681KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C681KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 680pF Capacitor
60-04025C681KAT2A
SMD 50V 680pF Capacitor 60-04025C681KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H681KH NEW GLOBAL PN 50V 680pF A 581-KGM05AR71H681KH Product overview: 04025C681KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C681KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H681KH NEW GLOBAL PN 50V 680pF A 581-KGM05AR71H681KH Product overview: 04025C681KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C681KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025C681KAT2A - 1000114-04025C681KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025C681KAT2A
1000114-04025C681KAT2A
Ceramic Capacitors - 04025C681KAT2A 1000114-04025C681KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000114-04025C681KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 680pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000114-04025C681KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 680pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, 680 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9094 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 680 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9094
Smd Multilayer Ceramic Capacitor, 680 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9094
SMD Multilayer Ceramic Capacitor, 680 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 680 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4404 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4404
Cap, 680Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4404
CAP, 680PF, 50V, 10%, X7R, 0402, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 680PF, 50V, 10%, X7R, 0402, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 04025C681KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C681KAT2A
Ceramic Capacitors 04025C681KAT2A
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-04025C681KAT2A 1000114-04025C681KAT2A 95W9094 13AC4404 04025C681KAT2A
Product Name SMD 50V 680pF Capacitor Ceramic Capacitors - 04025C681KAT2A Smd Multilayer Ceramic Capacitor, 680 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 680Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details