Kyocera Corporation SMD 50V 680pF Capacitor 04025C681JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H681JH NEW GLOBAL PN 50V 680pF A 581-KGM05AR71H681JH Product overview: 04025C681JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C681JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H681JH NEW GLOBAL PN 50V 680pF A 581-KGM05AR71H681JH Product overview: 04025C681JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C681JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 680pF Capacitor
60-04025C681JAT2A
SMD 50V 680pF Capacitor 60-04025C681JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H681JH NEW GLOBAL PN 50V 680pF A 581-KGM05AR71H681JH Product overview: 04025C681JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C681JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H681JH NEW GLOBAL PN 50V 680pF A 581-KGM05AR71H681JH Product overview: 04025C681JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C681JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353053 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353053
MLCCs - Multilayer Ceramic Capacitors 1353053
KYOCERA AVX 04025C681JAT2A

KYOCERA AVX 04025C681JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441387 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441387
MLCCs - Multilayer Ceramic Capacitors 1441387
KYOCERA AVX 04025C681JAT2A

KYOCERA AVX 04025C681JAT2A

Supplier's Site
Capacitors - Ceramic Capacitors - 1336767-04025C681JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1336767-04025C681JAT2A
Capacitors - Ceramic Capacitors 1336767-04025C681JAT2A
Win Source Part Number: 1336767-04025C681JAT 2A Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Capacitance: 680 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1336767-04025C681JAT2A
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Capacitance: 680 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.56mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitor, 680Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1975 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 680Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1975
Ceramic Capacitor, 680Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1975
CERAMIC CAPACITOR, 680PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 680PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 680 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9093 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 680 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9093
Multilayer Ceramic Capacitor, 680 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9093
Multilayer Ceramic Capacitor, 680 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 680 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 92AH6323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
92AH6323
Cap, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 92AH6323
CAP, 680PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 680PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 04025C681JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C681JAT2A
Ceramic Capacitors 04025C681JAT2A
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-04025C681JAT2A 1353053 1336767-04025C681JAT2A 55J1975 95W9093 92AH6323 04025C681JAT2A
Product Name SMD 50V 680pF Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 680Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 680 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details