Kyocera Corporation Ceramic Capacitors 04025C562KAT2A

Description
CAP CER 5600PF 50V X7R 0402
Datasheet
Description
CAP CER 5600PF 50V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C562KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C562KAT2A
Ceramic Capacitors 04025C562KAT2A
CAP CER 5600PF 50V X7R 0402

CAP CER 5600PF 50V X7R 0402

Supplier's Site Datasheet
Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 60R6156 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
60R6156
Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 60R6156
CAPACITOR CERAMIC 5600PF, 50V, X7R, 10%, 0402; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 50V, X7R, 10%, 0402; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 5600 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9092 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 5600 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9092
Multilayer Ceramic Capacitor, 5600 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9092
Multilayer Ceramic Capacitor, 5600 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 5600 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5600Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4403 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4403
Cap, 5600Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4403
CAP, 5600PF, 50V, 10%, X7R, 0402, REEL; Capacitance:5600pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 5600PF, 50V, 10%, X7R, 0402, REEL; Capacitance:5600pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04025C562KAT2A 60R6156 95W9092 13AC4403
Product Name Ceramic Capacitors Capacitor Ceramic 5600Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 5600 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 5600Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details