Kyocera Corporation Ceramic Capacitors 04025C561KAT2A

Description
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1098-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1098-1-ND
Ceramic Capacitors 478-1098-1-ND
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1098-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1098-2-ND
Ceramic Capacitors 478-1098-2-ND
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1098-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1098-6-ND
Ceramic Capacitors 478-1098-6-ND
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 560pF 50V Capacitor
60-04025C561KAT2A
SMD 560pF 50V Capacitor 60-04025C561KAT2A
Cap Ceramic 560pF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: 04025C561KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C561KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 560pF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: 04025C561KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C561KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025C561KAT2A - 1000113-04025C561KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025C561KAT2A
1000113-04025C561KAT2A
Ceramic Capacitors - 04025C561KAT2A 1000113-04025C561KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000113-04025C561KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 560pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1000113-04025C561KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 560pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1972 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1972
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1972
CERAMIC CAPACITOR, 560PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 560PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 87W8279 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
87W8279
Smd Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 87W8279
SMD Multilayer Ceramic Capacitor, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 560 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 560Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 04X9279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
04X9279
Cap, 560Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 04X9279
CAP, 560PF, 50V, 10%, X7R, 0402, REEL; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 560PF, 50V, 10%, X7R, 0402, REEL; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1098-1-ND 478-1098-6-ND 60-04025C561KAT2A 1000113-04025C561KAT2A 55J1972 87W8279 04X9279
Product Name Ceramic Capacitors Ceramic Capacitors SMD 560pF 50V Capacitor Ceramic Capacitors - 04025C561KAT2A Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 560 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 560Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers