Kyocera Corporation Ceramic Capacitors - 04025C561JAT2A 04025C561JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853192-04025C561JAT2 A Features: 560 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04025C561JAT2A-ND, 478-10128-6, 478-10128-1, 478-10128-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853192-04025C561JAT2 A Features: 560 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04025C561JAT2A-ND, 478-10128-6, 478-10128-1, 478-10128-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C561JAT2A - 853192-04025C561JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025C561JAT2A
853192-04025C561JAT2A
Ceramic Capacitors - 04025C561JAT2A 853192-04025C561JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853192-04025C561JAT2 A Features: 560 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04025C561JAT2A-ND, 478-10128-6, 478-10128-1, 478-10128-2

Manufacturer: AVX Corporation
Win Source Part Number: 853192-04025C561JAT2A
Features: 560 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 04025C561JAT2A-ND, 478-10128-6, 478-10128-1, 478-10128-2

Buy Now Datasheet
Ceramic Capacitors - 478-10128-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10128-2-ND
Ceramic Capacitors 478-10128-2-ND
560pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10128-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10128-1-ND
Ceramic Capacitors 478-10128-1-ND
560pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10128-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10128-6-ND
Ceramic Capacitors 478-10128-6-ND
560pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 560pF 50V Capacitor
60-04025C561JAT2A
SMD 560pF 50V Capacitor 60-04025C561JAT2A
Cap Ceramic 560pF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: 04025C561JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C561JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 560pF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: 04025C561JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C561JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 560Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1971 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 560Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1971
Ceramic Capacitor, 560Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1971
CERAMIC CAPACITOR, 560PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 560PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Cap, 560Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx - 96Y8192 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
96Y8192
Cap, 560Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx 96Y8192
CAP, 560PF, 50V, MLCC, 0402; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 560PF, 50V, MLCC, 0402; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853192-04025C561JAT2A 478-10128-2-ND 478-10128-6-ND 60-04025C561JAT2A 55J1971 96Y8192
Product Name Ceramic Capacitors - 04025C561JAT2A Ceramic Capacitors Ceramic Capacitors SMD 560pF 50V Capacitor Ceramic Capacitor, 560Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Cap, 560Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers