Kyocera Corporation Capacitors - Ceramic Capacitors 04025C501KAT2A

Description
Win Source Part Number: 965631-04025C501KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 500 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C471K5RACTU; 04025C471KAT2A; GRM155R71H471KA01D; UMK105B7471KV-F; CGA2B2X7R1H471K050BA ; GCM155R71H471KA37D04 025C501KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 04025C501KAT2A-ND,47 8-10127-6,478-10127- 2,478-10127-1
Request a Quote Datasheet
Description
Win Source Part Number: 965631-04025C501KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 500 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C471K5RACTU; 04025C471KAT2A; GRM155R71H471KA01D; UMK105B7471KV-F; CGA2B2X7R1H471K050BA ; GCM155R71H471KA37D04 025C501KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 04025C501KAT2A-ND,47 8-10127-6,478-10127- 2,478-10127-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 965631-04025C501KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
965631-04025C501KAT2A
Capacitors - Ceramic Capacitors 965631-04025C501KAT2A
Win Source Part Number: 965631-04025C501KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 500 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C471K5RACTU; 04025C471KAT2A; GRM155R71H471KA01D; UMK105B7471KV-F; CGA2B2X7R1H471K050BA ; GCM155R71H471KA37D04 025C501KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 04025C501KAT2A-ND,47 8-10127-6,478-10127- 2,478-10127-1

Win Source Part Number: 965631-04025C501KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 500 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.56mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402C471K5RACTU; 04025C471KAT2A; GRM155R71H471KA01D; UMK105B7471KV-F; CGA2B2X7R1H471K050BA; GCM155R71H471KA37D04025C501KAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 04025C501KAT2A-ND,478-10127-6,478-10127-2,478-10127-1

Buy Now Datasheet
Singapore, Singapore
SMD 500pF 50V Capacitor
60-04025C501KAT2A
SMD 500pF 50V Capacitor 60-04025C501KAT2A
Cap Ceramic 500pF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: 04025C501KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C501KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 500pF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: 04025C501KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C501KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-10127-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10127-1-ND
Ceramic Capacitors 478-10127-1-ND
500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10127-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10127-2-ND
Ceramic Capacitors 478-10127-2-ND
500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10127-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10127-6-ND
Ceramic Capacitors 478-10127-6-ND
500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

500pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2484 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2484
Ceramic Capacitor, 500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2484
CERAMIC CAPACITOR, 500PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 500PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 500Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 500Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8191
Cap, Mlcc, X7R, 500Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8191
CAP, MLCC, X7R, 500PF, 50V, 0402; Capacitance:500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 500PF, 50V, 0402; Capacitance:500pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 965631-04025C501KAT2A 60-04025C501KAT2A 478-10127-1-ND 478-10127-6-ND 66M2484
Product Name Capacitors - Ceramic Capacitors SMD 500pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 500Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-4 microF 5.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details