Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025C472KAT2A

Description
KYOCERA AVX 04025C472KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025C472KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1243276 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243276
MLCCs - Multilayer Ceramic Capacitors 1243276
KYOCERA AVX 04025C472KAT2A

KYOCERA AVX 04025C472KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364072 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364072
MLCCs - Multilayer Ceramic Capacitors 1364072
KYOCERA AVX 04025C472KAT2A

KYOCERA AVX 04025C472KAT2A

Supplier's Site
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 96M1171 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
96M1171
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 96M1171
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W1336 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W1336
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W1336
SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 04025C472KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C472KAT2A
Ceramic Capacitors 04025C472KAT2A
CAP CER 4700PF 50V X7R 0402

CAP CER 4700PF 50V X7R 0402

Supplier's Site Datasheet
CAP CER 4700PF 50V X7R 0402 - 66-04025C472KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 50V X7R 0402
66-04025C472KAT2A
CAP CER 4700PF 50V X7R 0402 66-04025C472KAT2A
CAP CER 4700PF 50V X7R 0402

CAP CER 4700PF 50V X7R 0402

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1243276 96M1171 95W1336 04025C472KAT2A 66-04025C472KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors CAP CER 4700PF 50V X7R 0402
Technology Multilayer Multilayer Film Capacitors
Applications Automotive General Purpose
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - CK05BX153K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers