Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025C471JAT2A

Description
KYOCERA AVX 04025C471JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025C471JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353048 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353048
MLCCs - Multilayer Ceramic Capacitors 1353048
KYOCERA AVX 04025C471JAT2A

KYOCERA AVX 04025C471JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441392 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441392
MLCCs - Multilayer Ceramic Capacitors 1441392
KYOCERA AVX 04025C471JAT2A

KYOCERA AVX 04025C471JAT2A

Supplier's Site
Ceramic Capacitor, 470Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx - 96M1169 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx
96M1169
Ceramic Capacitor, 470Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx 96M1169
CERAMIC CAPACITOR, 470PF, 50V, X7R, 5%, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 50V, X7R, 5%, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx - 95W1334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx
95W1334
Cap, 470Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx 95W1334
CAP, 470PF, 50V, 5%, X7R, 0402, REEL; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 50V, 5%, X7R, 0402, REEL; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9211 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9211
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9211
SMD Multilayer Ceramic Capacitor, 470 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 470 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1353048 96M1169 95W1334 34M9211
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 470Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx Cap, 470Pf, 50V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R
Capacitance Type Fixed Fixed Fixed
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details