KYOCERA AVX 04025C392KAT2A
KYOCERA AVX 04025C392KAT2A
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0402; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 3900PF 50V X7R 0402
CAP CER 3900PF 50V X7R 0402
| RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1353047 | 96M1168 | 04025C392KAT2A | 66-04025C392KAT2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx | Ceramic Capacitors | CAP CER 3900PF 50V X7R 0402 |
| Technology | Multilayer | Film Capacitors | ||
| RoHS Compliant | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition; CERAMIC | |
| Capacitance Type | Fixed | Fixed | ||
| Capacitance Range | 0.0039 microF | 0.0039 microF | 0.0039 microF |