Kyocera Corporation Ceramic Capacitor 3900Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04025C392JAT2A

Description
CERAMIC CAPACITOR 3900PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3900PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3900Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1959 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3900Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1959
Ceramic Capacitor 3900Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1959
CERAMIC CAPACITOR 3900PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3900PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1959
Product Name Ceramic Capacitor 3900Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details