Kyocera Corporation Ceramic Capacitors 04025C391K4T2A

Description
CAP CER 390PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 390PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM05AR71H391KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71H391KHDKR-ND
Ceramic Capacitors 478-KAM05AR71H391KHDKR-ND
CAP CER 390PF 50V X7R 0402

CAP CER 390PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR71H391KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71H391KHCT-ND
Ceramic Capacitors 478-KAM05AR71H391KHCT-ND
CAP CER 390PF 50V X7R 0402

CAP CER 390PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR71H391KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71H391KHTR-ND
Ceramic Capacitors 478-KAM05AR71H391KHTR-ND
390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM05AR71H391KHDKR-ND 478-KAM05AR71H391KHCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers